ASUS logo

ASUS ROG Zephyrus G14 GA401IU-HA062T laptop AMD Ryzen™ 9 4900HS 14" Wide Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45198
Info modified on:
08 Nov 2024, 04:44:59
Short summary description ASUS ROG Zephyrus G14 GA401IU-HA062T laptop AMD Ryzen™ 9 4900HS 14" Wide Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

ASUS ROG Zephyrus G14 GA401IU-HA062T, AMD Ryzen™ 9, 3 GHz, 14", 2560 x 1440 pixels, 16 GB, 512 GB

Long summary description ASUS ROG Zephyrus G14 GA401IU-HA062T laptop AMD Ryzen™ 9 4900HS 14" Wide Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

ASUS ROG Zephyrus G14 GA401IU-HA062T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 4900HS, Processor frequency: 3 GHz. Display diagonal: 14", HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.