ASUS ROG G800VI-XB78K, Intel® Core™ i7, 2.7 GHz, 18.4", 3840 x 2160 pixels, 64 GB, 1.02 TB
ASUS ROG G800VI-XB78K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2.7 GHz. Display diagonal: 18.4", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product color: Metallic