ASUS ROG G75VW-TH71, Intel® Core™ i7, 2.4 GHz, 17.3", 12 GB, 500 GB, Windows 8
ASUS ROG G75VW-TH71. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 17.3". Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660M. Operating system installed: Windows 8. Product color: Black