ASUS ROG G75VW-T1075H, Intel® Core™ i7, 2.3 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB
ASUS ROG G75VW-T1075H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: Black