ASUS ROG G75VW-DS72, Intel® Core™ i7, 2.3 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.06 TB
ASUS ROG G75VW-DS72. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.06 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray ROM. Operating system installed: Windows 7 Home Premium. Product color: Black