ASUS logo

ASUS ROG G752VY-T7048T laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 24 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold, Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64800
Info modified on:
23 Jan 2025, 18:37:16
Short summary description ASUS ROG G752VY-T7048T laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 24 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold, Gray:

ASUS ROG G752VY-T7048T, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 24 GB, 1.26 TB

Long summary description ASUS ROG G752VY-T7048T laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 24 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold, Gray:

ASUS ROG G752VY-T7048T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 24 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 10 Home. Product color: Black, Gold, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.