ASUS ROG G752VS-XB78K, Intel® Core™ i7, 2.7 GHz, 17.3", 1920 x 1080 pixels, 64 GB, 1.51 TB
ASUS ROG G752VS-XB78K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2.7 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product color: Black, Gray, Orange