ASUS logo

ASUS ROG G752VL-DH71 laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) Windows 10 Home Gray, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82574
Info modified on:
22 Jan 2025, 05:59:19
Short summary description ASUS ROG G752VL-DH71 laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) Windows 10 Home Gray, Silver:

ASUS ROG G752VL-DH71, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG G752VL-DH71 laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) Windows 10 Home Gray, Silver:

ASUS ROG G752VL-DH71. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Gray, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.