ASUS logo

ASUS ROG G750JZ-T4017H laptop Intel® Core™ i7 i7-4700HQ 17.3" Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82766
Info modified on:
23 Jan 2025, 19:08:51
Short summary description ASUS ROG G750JZ-T4017H laptop Intel® Core™ i7 i7-4700HQ 17.3" Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black:

ASUS ROG G750JZ-T4017H, Intel® Core™ i7, 2.4 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description ASUS ROG G750JZ-T4017H laptop Intel® Core™ i7 i7-4700HQ 17.3" Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black:

ASUS ROG G750JZ-T4017H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.