ASUS logo

ASUS ROG G750JW-BBI7N05 laptop Intel® Core™ i7 i7-4700HQ 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 765M Windows 8 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92974
Info modified on:
22 Jan 2025, 04:50:11
Short summary description ASUS ROG G750JW-BBI7N05 laptop Intel® Core™ i7 i7-4700HQ 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 765M Windows 8 Black:

ASUS ROG G750JW-BBI7N05, Intel® Core™ i7, 2.4 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description ASUS ROG G750JW-BBI7N05 laptop Intel® Core™ i7 i7-4700HQ 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 765M Windows 8 Black:

ASUS ROG G750JW-BBI7N05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.