ASUS logo

ASUS ROG G750JS-TS71 laptop Intel® Core™ i7 i7-4700HQ 17.3" Full HD 16 GB DDR3-SDRAM 758 GB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126719
Info modified on:
22 Jan 2025, 05:14:15
Short summary description ASUS ROG G750JS-TS71 laptop Intel® Core™ i7 i7-4700HQ 17.3" Full HD 16 GB DDR3-SDRAM 758 GB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black:

ASUS ROG G750JS-TS71, Intel® Core™ i7, 2.4 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 758 GB

Long summary description ASUS ROG G750JS-TS71 laptop Intel® Core™ i7 i7-4700HQ 17.3" Full HD 16 GB DDR3-SDRAM 758 GB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black:

ASUS ROG G750JS-TS71. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 758 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.