ASUS logo

ASUS ROG G750JS-T4094H laptop Intel® Core™ i7 i7-4700HQ 17.3" Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32061
Info modified on:
23 Jan 2025, 19:11:43
Short summary description ASUS ROG G750JS-T4094H laptop Intel® Core™ i7 i7-4700HQ 17.3" Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black:

ASUS ROG G750JS-T4094H, Intel® Core™ i7, 2.4 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.01 TB

Long summary description ASUS ROG G750JS-T4094H laptop Intel® Core™ i7 i7-4700HQ 17.3" Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black:

ASUS ROG G750JS-T4094H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.01 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.