ASUS ROG G73SW-91164V, Intel® Core™ i7, 2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 500 GB
ASUS ROG G73SW-91164V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 8.49 lbs (3.85 kg)