ASUS ROG G73JW-TZ154V, Intel® Core™ i7, 1.73 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 500 GB
ASUS ROG G73JW-TZ154V. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 8.49 lbs (3.85 kg)