ASUS ROG G73JH-TY098V, Intel® Core™ i5, 2.4 GHz, 17.3", 1920 x 1080 pixels, 4 GB, 1 TB
ASUS ROG G73JH-TY098V. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 17.3", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5870. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 7.5 lbs (3.4 kg)