ASUS logo

ASUS ROG Strix SCAR 17 G733QS-HG125T laptop AMD Ryzen™ 9 5900HX 17.3" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89880
Info modified on:
22 Jan 2025, 05:00:40
Short summary description ASUS ROG Strix SCAR 17 G733QS-HG125T laptop AMD Ryzen™ 9 5900HX 17.3" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ROG Strix SCAR 17 G733QS-HG125T, AMD Ryzen™ 9, 3.3 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Strix SCAR 17 G733QS-HG125T laptop AMD Ryzen™ 9 5900HX 17.3" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ROG Strix SCAR 17 G733QS-HG125T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HX, Processor frequency: 3.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.