ASUS ROG G71V-7T095G, Intel® Core™2 Quad, 2 GHz, 17.1", 1920 x 1200 pixels, 4 GB, 640 GB
ASUS ROG G71V-7T095G. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 17.1", Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA GeForce 9700M GT. Operating system installed: Windows Vista Ultimate. Weight: 8.6 lbs (3.9 kg)