ASUS ROG G703VI-XH74K, Intel® Core™ i7, 2.9 GHz, 17.3", 32 GB, 512 GB, Windows 10 Pro
ASUS ROG G703VI-XH74K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2.9 GHz. Display diagonal: 17.3". Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Pro. Product color: Metallic. Weight: 10.6 lbs (4.8 kg)