ASUS logo

ASUS ROG Strix SCAR 16 G634JZ-NM084W laptop Intel® Core™ i9 i9-13980HX 16" WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3787
Info modified on:
01 Feb 2025, 04:29:40
Short summary description ASUS ROG Strix SCAR 16 G634JZ-NM084W laptop Intel® Core™ i9 i9-13980HX 16" WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS ROG Strix SCAR 16 G634JZ-NM084W, Intel® Core™ i9, 16", 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description ASUS ROG Strix SCAR 16 G634JZ-NM084W laptop Intel® Core™ i9 i9-13980HX 16" WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS ROG Strix SCAR 16 G634JZ-NM084W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13980HX. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4080. Operating system installed: Windows 11 Home. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.