ASUS ROG G60JX-JX129V, Intel® Core™ i7, 1.6 GHz, 16", 1366 x 768 pixels, 8 GB, 500 GB
ASUS ROG G60JX-JX129V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GTS 360M. Operating system installed: Windows 7 Home Premium. Product color: Blue