ASUS ROG G60J-JX042V, Intel® Core™ i7, 1.6 GHz, 16", 1366 x 768 pixels, 4 GB, 1 TB
ASUS ROG G60J-JX042V. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows 7 Home Premium. Weight: 7.28 lbs (3.3 kg)