ASUS logo

ASUS ROG G60J-JX038V-6 laptop Intel® Core™ i7 i7-820QM 16" 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GTX 260M Windows 7 Home Premium Black, Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88418
Info modified on:
22 Jan 2025, 05:41:25
Short summary description ASUS ROG G60J-JX038V-6 laptop Intel® Core™ i7 i7-820QM 16" 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GTX 260M Windows 7 Home Premium Black, Blue:

ASUS ROG G60J-JX038V-6, Intel® Core™ i7, 1.73 GHz, 16", 1366 x 768 pixels, 6 GB, 640 GB

Long summary description ASUS ROG G60J-JX038V-6 laptop Intel® Core™ i7 i7-820QM 16" 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GTX 260M Windows 7 Home Premium Black, Blue:

ASUS ROG G60J-JX038V-6. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-820QM, Processor frequency: 1.73 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows 7 Home Premium. Product color: Black, Blue. Weight: 7.28 lbs (3.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.