ASUS ROG G552VW-DM262T, Intel® Core™ i7, 2.6 GHz, 15.6", 1980 x 1080 pixels, 8 GB, 1.13 TB
ASUS ROG G552VW-DM262T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: 2K Ultra HD, Display resolution: 1980 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product color: Black, Gray