ASUS logo

ASUS ROG G551JM-CN061H laptop Intel® Core™ i5 i5-4200H 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21230
Info modified on:
27 Jan 2025, 08:48:45
Short summary description ASUS ROG G551JM-CN061H laptop Intel® Core™ i5 i5-4200H 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

ASUS ROG G551JM-CN061H, Intel® Core™ i5, 2.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS ROG G551JM-CN061H laptop Intel® Core™ i5 i5-4200H 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

ASUS ROG G551JM-CN061H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.