ASUS ROG G53SX-SZ064V, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 6 GB, 750 GB
ASUS ROG G53SX-SZ064V. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 8.64 lbs (3.92 kg)