ASUS ROG Strix G15 G513IM-HN002, AMD Ryzen™ 7, 2.9 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB
ASUS ROG Strix G15 G513IM-HN002. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800H, Processor frequency: 2.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Product color: Black