ASUS ROG G50V-EP086C, Intel® Core™2 Duo, 2.66 GHz, 15.6", 1280 x 800 pixels, 4 GB, 640 GB
ASUS ROG G50V-EP086C. Processor family: Intel® Core™2 Duo, Processor model: T9550, Processor frequency: 2.66 GHz. Display diagonal: 15.6", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA GeForce 9700M GT. Operating system installed: Windows Vista Home Premium. Weight: 7.28 lbs (3.3 kg)