ASUS G50V-AS057C, DE, Intel® Core™2 Duo, 2.4 GHz, 15.4", 1440 x 900 pixels, 4 GB, 320 GB
ASUS G50V-AS057C, DE. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 15.4", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 9700M GT. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)