ASUS ROG G46VW-W3050H, Intel® Core™ i7, 2.4 GHz, 14", 1366 x 768 pixels, 16 GB, 878 GB
ASUS ROG G46VW-W3050H. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660M. Operating system installed: Windows 8. Product color: Black. Weight: 5.51 lbs (2.5 kg)