ASUS ROG G46VW-BHI5N43, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 8 GB, 750 GB
ASUS ROG G46VW-BHI5N43. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660M. Operating system installed: Windows 8. Product color: Black