ASUS ROG Strix GT35 G35CZ-MX018T, 3.6 GHz, Intel® Core™ i7, i7-11700KF, 16 GB, 1.51 TB, Windows 10 Home
ASUS ROG Strix GT35 G35CZ-MX018T. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700KF. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Tower. Product type: PC. Weight: 33.1 lbs (15 kg). Product color: Black