ASUS logo

ASUS ROG G30AK-I471BM1 PC Intel® Core™ i7 i7-4790K 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 8.1 Tower Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56377
Info modified on:
30 Jan 2022, 22:14:07
Short summary description ASUS ROG G30AK-I471BM1 PC Intel® Core™ i7 i7-4790K 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 8.1 Tower Gray:

ASUS ROG G30AK-I471BM1, 4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS ROG G30AK-I471BM1 PC Intel® Core™ i7 i7-4790K 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 8.1 Tower Gray:

ASUS ROG G30AK-I471BM1. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.