ASUS logo

ASUS G2S-7R106C, DE Intel® Core™2 Duo T7500 17" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57117
Info modified on:
22 Jan 2025, 05:48:51
Short summary description ASUS G2S-7R106C, DE Intel® Core™2 Duo T7500 17" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate:

ASUS G2S-7R106C, DE, Intel® Core™2 Duo, 2.2 GHz, 17", 1440 x 900 pixels, 2 GB, 200 GB

Long summary description ASUS G2S-7R106C, DE Intel® Core™2 Duo T7500 17" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate:

ASUS G2S-7R106C, DE. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Ultimate. Weight: 9.7 lbs (4.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.