ASUS G2K-7R010C, NL, 2.2 GHz, 17", 1440 x 900 pixels, 2 GB, 250 GB, Windows Vista Home Premium
ASUS G2K-7R010C, NL. Processor model: TL-64, Processor frequency: 2.2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Weight: 9.04 lbs (4.1 kg)