ASUS ROG G20CI-FR019T, 3.6 GHz, Intel® Core™ i7, 16 GB, 1.51 TB, DVD Super Multi, Windows 10 Home
ASUS ROG G20CI-FR019T. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Wi-Fi. Operating system installed: Windows 10 Home. Product type: PC. Weight: 14.1 lbs (6.38 kg). Product color: Black, Red