ASUS ROG G20CI-DS72-GTX1070, 3.6 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD Super Multi DL, Windows 10 Home
ASUS ROG G20CI-DS72-GTX1070. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product color: Black, Red