ASUS ROG G20CB-FR016T, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD-RW, Windows 10 Home
ASUS ROG G20CB-FR016T. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home. Product type: PC. Weight: 14.1 lbs (6.38 kg). Product color: Black, Red