ASUS ROG G20AJ-FR072S, 3.6 GHz, Intel® Core™ i7, i7-4790, 8 GB, 1.26 TB, DVD±RW
ASUS ROG G20AJ-FR072S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system architecture: 64-bit. Chassis type: Small Desktop. Product type: PC. Product color: Black, Red