ASUS ROG G15DS-R7700X201W, 4.5 GHz, AMD Ryzen™ 7, 7700X, 32 GB, 1 TB, Windows 11 Home
ASUS ROG G15DS-R7700X201W. Processor frequency: 4.5 GHz, Processor family: AMD Ryzen™ 7, Processor model: 7700X. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Midi Tower. Product type: PC. Product color: Black