ASUS ROG G15DK-UKAM001D, 3.7 GHz, AMD Ryzen™ 5, 5600X, 8 GB, 1.26 TB, Windows 10 Home
ASUS ROG G15DK-UKAM001D. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 5600X. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Midi Tower. Product type: PC. Product color: Black