ASUS logo

ASUS ROG G15CK-UK004T PC Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41503
Info modified on:
09 Mar 2024, 14:19:00
Short summary description ASUS ROG G15CK-UK004T PC Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Black:

ASUS ROG G15CK-UK004T, 2.9 GHz, Intel® Core™ i5, i5-10400F, 8 GB, 1.26 TB, Windows 10

Long summary description ASUS ROG G15CK-UK004T PC Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Black:

ASUS ROG G15CK-UK004T. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Wi-Fi. Operating system installed: Windows 10. Power supply: 500 W. Product type: PC. Weight: 22 lbs (10 kg). Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.