ASUS logo

ASUS ROG G11CD-DS71-GTX1050 PC Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90905
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG G11CD-DS71-GTX1050 PC Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Red:

ASUS ROG G11CD-DS71-GTX1050, 3.6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description ASUS ROG G11CD-DS71-GTX1050 PC Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Red:

ASUS ROG G11CD-DS71-GTX1050. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.