ASUS G G10AJ-FR010S, 3.6 GHz, Intel® Core™ i7, 12 GB, 1.13 TB, DVD Super Multi, Windows 8
ASUS G G10AJ-FR010S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product color: Black