ASUS logo

ASUS G G10AC-US003S PC Intel® Core™ i5 i5-4670 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Desktop Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14305
Info modified on:
07 Oct 2024, 17:48:35
Short summary description ASUS G G10AC-US003S PC Intel® Core™ i5 i5-4670 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Desktop Black:

ASUS G G10AC-US003S, 3.4 GHz, Intel® Core™ i5, 8 GB, 1 TB, Blu-Ray DVD Combo, Windows 8

Long summary description ASUS G G10AC-US003S PC Intel® Core™ i5 i5-4670 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Desktop Black:

ASUS G G10AC-US003S. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4670. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.