ASUS logo

ASUS G10AC-FR034S PC Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 1.13 TB HDD NVIDIA® GeForce® GTX 760 Windows 8.1 Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24050
Info modified on:
02 Oct 2024, 16:28:56
Short summary description ASUS G10AC-FR034S PC Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 1.13 TB HDD NVIDIA® GeForce® GTX 760 Windows 8.1 Tower Black:

ASUS G10AC-FR034S, 3.4 GHz, Intel® Core™ i7, 16 GB, 1.13 TB, Blu-Ray DVD Combo, Windows 8.1

Long summary description ASUS G10AC-FR034S PC Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 1.13 TB HDD NVIDIA® GeForce® GTX 760 Windows 8.1 Tower Black:

ASUS G10AC-FR034S. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.13 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.