ASUS TUF Gaming FX705DT-H7192, AMD Ryzen™ 5, 2.1 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB
ASUS TUF Gaming FX705DT-H7192. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3550H, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Product color: Black