ASUS logo

ASUS FX553VD-DM201T laptop Intel® Core™ i5 i5-7300HQ 15.6" Full HD 8 GB 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112536
Info modified on:
01 Feb 2025, 05:58:24
Short summary description ASUS FX553VD-DM201T laptop Intel® Core™ i5 i5-7300HQ 15.6" Full HD 8 GB 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:

ASUS FX553VD-DM201T, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS FX553VD-DM201T laptop Intel® Core™ i5 i5-7300HQ 15.6" Full HD 8 GB 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:

ASUS FX553VD-DM201T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.