ASUS logo

ASUS FX553VD-A300 laptop Intel® Core™ i5 i5-7300HQ 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40315
Info modified on:
23 Jan 2025, 18:33:49
Short summary description ASUS FX553VD-A300 laptop Intel® Core™ i5 i5-7300HQ 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black:

ASUS FX553VD-A300, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description ASUS FX553VD-A300 laptop Intel® Core™ i5 i5-7300HQ 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black:

ASUS FX553VD-A300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.