ASUS logo

ASUS TUF Dash F15 FX517ZE-HN043 laptop Intel® Core™ i7 i7-12650H 15.6" Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9554
Info modified on:
01 Feb 2025, 05:23:06
Short summary description ASUS TUF Dash F15 FX517ZE-HN043 laptop Intel® Core™ i7 i7-12650H 15.6" Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Black, Gray:

ASUS TUF Dash F15 FX517ZE-HN043, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB, Black, Gray

Long summary description ASUS TUF Dash F15 FX517ZE-HN043 laptop Intel® Core™ i7 i7-12650H 15.6" Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Black, Gray:

ASUS TUF Dash F15 FX517ZE-HN043. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12650H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Product color: Black, Gray. Weight: 4.41 lbs (2 kg)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.