ASUS logo

ASUS TUF Dash F15 FX517ZC-HN059 laptop Intel® Core™ i5 i5-12450H 15.6" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10324
Info modified on:
01 Feb 2025, 05:52:30
Short summary description ASUS TUF Dash F15 FX517ZC-HN059 laptop Intel® Core™ i5 i5-12450H 15.6" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Black, Gray:

ASUS TUF Dash F15 FX517ZC-HN059, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB, Black, Gray

Long summary description ASUS TUF Dash F15 FX517ZC-HN059 laptop Intel® Core™ i5 i5-12450H 15.6" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Black, Gray:

ASUS TUF Dash F15 FX517ZC-HN059. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Product color: Black, Gray. Weight: 4.41 lbs (2 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.